Clock Clock Buffer IC 2:4 100MHz 40-VFQFN Exposed Pad
Win Source Part Number: 1269759-SI53254A-D02
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Automotive, AEC-Q100
Type: Clock Buffer
Package: Tape & Reel (TR)
Frequency - Max: 100 MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: HCSL
Output: HCSL
Voltage - Supply: 1.71V ~ 3.46V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI53254A-D02AMRT
Base Product Number: SI53254
AUTO 2-IN MUX4-OUT PCIE CLOCK BU
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 336-SI53254A-D02AMRTR-ND | 1269759-SI53254A-D02AMR | SI53254A-D02AMR |
| Product Name | Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver; Clock Generator | Clock Driver | Clock Driver |
| Bus Interface | HCSL | HCSL | |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount |