Skyworks Solutions, Inc. Clock Buffers, Drivers SI53254A-D01AM

Description
Clock Clock Buffer IC 1:4 100MHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Clock Buffer IC 1:4 100MHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 336-SI53254A-D01AM-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
336-SI53254A-D01AM-ND
Clock Buffers, Drivers 336-SI53254A-D01AM-ND
Clock Clock Buffer IC 1:4 100MHz 40-VFQFN Exposed Pad

Clock Clock Buffer IC 1:4 100MHz 40-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269755-SI53254A-D01AM
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269755-SI53254A-D01AM
Win Source Part Number: 1269755-SI53254A-D01 AM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Automotive, AEC-Q100 Type: Clock Buffer Package: Tray Frequency - Max: 100 MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: HCSL Output: HCSL Voltage - Supply: 1.71V ~ 3.46V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-SI53254A-D01AM Base Product Number: SI53254

Win Source Part Number: 1269755-SI53254A-D01AM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Automotive, AEC-Q100
Type: Clock Buffer
Package: Tray
Frequency - Max: 100 MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: HCSL
Output: HCSL
Voltage - Supply: 1.71V ~ 3.46V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI53254A-D01AM
Base Product Number: SI53254

Buy Now
Clock/Timing - Clock Buffers, Drivers - SI53254A-D01AM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SI53254A-D01AM
Clock/Timing - Clock Buffers, Drivers SI53254A-D01AM
AUTO 1-IN4-OUT PCIE CLOCK BUFFER

AUTO 1-IN4-OUT PCIE CLOCK BUFFER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 336-SI53254A-D01AM-ND 1269755-SI53254A-D01AM SI53254A-D01AM
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver; Clock Generator Clock Driver Clock Driver
Bus Interface HCSL HCSL
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 40-VFQFN Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1339516-RV-3028-C7 32.768KHZ 1PPM-TA-QA - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
8 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09599-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers