3G, Ethernet, PCI, SONET/SDH, Wireless systems IC 1.417GHz 1 Output 36-QFN (6x6)
IC CLOCK MULT 2KHZ-1.4GHZ 36VQFN Product overview: SI5324E-C-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KHZ, 1.4GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2KHZ, 1.4GHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI5324E-C-GM can be used for catalog matching and distributor lookup.
IC CLOCK MULT 2KHZ-1.4GHZ 36VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks |
| Product Number | SI5324E-C-GM-ND | 763-SI5324E-C-GM | SI5324E-C-GM |
| Product Name | Application Specific Clock/Timing | 2KHZ 1.4GHZ Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | CMOS; LVPECL; LVDS | CML, CMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 36-VFQFN Exposed Pad | Tray | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | |
| Frequency | 1417 MHz | 710 MHz | 1417 MHz |