Skyworks Solutions, Inc. 2KHZ 346MHZ Clock and Timing IC SI5324C-C-GM

Description
IC CLOCK MULT 2KHZ-346MHZ 36VQFN Product overview: SI5324C-C-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KHZ, 346MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2KHZ, 346MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI5324C-C-GM can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC CLOCK MULT 2KHZ-346MHZ 36VQFN Product overview: SI5324C-C-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KHZ, 346MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2KHZ, 346MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI5324C-C-GM can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5324C-C-GM is a precision clock multiplier and jitter attenuator designed for applications requiring low jitter performance. It generates output frequencies ranging from 2 kHz to 346 MHz, with the capability to select frequencies up to 1.4 GHz from input frequencies between 2 kHz and 710 MHz. The device features ultra-low jitter outputs, with specifications as low as 320 fs rms for specific frequency ranges. It includes an integrated loop filter with selectable bandwidths from 4 Hz to 525 Hz, ensuring optimal jitter performance tailored to application needs. The SI5324C-C-GM supports various output signal formats, including LVPECL, LVDS, CML, and CMOS, and is programmable via I2C or SPI interfaces. The device is housed in a compact 36-lead QFN package measuring 6x6 mm and operates on a single supply voltage of 1.8 V, 2.5 V, or 3.3 V. It is compliant with RoHS standards and is suitable for a range of applications, including SONET, SDH, Ethernet, and video broadcasting.

Datasheet Summary
Powered by GS/AI

The SI5324C-C-GM is a precision clock multiplier and jitter attenuator designed for applications requiring low jitter performance. It generates output frequencies ranging from 2 kHz to 346 MHz, with the capability to select frequencies up to 1.4 GHz from input frequencies between 2 kHz and 710 MHz. The device features ultra-low jitter outputs, with specifications as low as 320 fs rms for specific frequency ranges. It includes an integrated loop filter with selectable bandwidths from 4 Hz to 525 Hz, ensuring optimal jitter performance tailored to application needs. The SI5324C-C-GM supports various output signal formats, including LVPECL, LVDS, CML, and CMOS, and is programmable via I2C or SPI interfaces. The device is housed in a compact 36-lead QFN package measuring 6x6 mm and operates on a single supply voltage of 1.8 V, 2.5 V, or 3.3 V. It is compliant with RoHS standards and is suitable for a range of applications, including SONET, SDH, Ethernet, and video broadcasting.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2KHZ 346MHZ Clock and Timing IC
763-SI5324C-C-GM
2KHZ 346MHZ Clock and Timing IC 763-SI5324C-C-GM
IC CLOCK MULT 2KHZ-346MHZ 36VQFN Product overview: SI5324C-C-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KHZ, 346MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2KHZ, 346MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI5324C-C-GM can be used for catalog matching and distributor lookup.

IC CLOCK MULT 2KHZ-346MHZ 36VQFN Product overview: SI5324C-C-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KHZ, 346MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2KHZ, 346MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI5324C-C-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - SI5324C-C-GM-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
SI5324C-C-GM-ND
Application Specific Clock/Timing SI5324C-C-GM-ND
Ethernet (WAN), SONET/SDH/STM, Video Clock/Frequency Multiplier, Jitter Attenuator, Multiplexer IC 346MHz 1 Output 36-QFN (6x6)

Ethernet (WAN), SONET/SDH/STM, Video Clock/Frequency Multiplier, Jitter Attenuator, Multiplexer IC 346MHz 1 Output 36-QFN (6x6)

Buy Now Datasheet
Clock/Timing - Application Specific - SI5324C-C-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SI5324C-C-GM
Clock/Timing - Application Specific SI5324C-C-GM
IC CLOCK MULT 2KHZ-346MHZ 36VQFN

IC CLOCK MULT 2KHZ-346MHZ 36VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 763-SI5324C-C-GM SI5324C-C-GM-ND SI5324C-C-GM
Product Name 2KHZ 346MHZ Clock and Timing IC Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface CML, CMOS, LVDS, LVPECL CMOS; LVPECL; LVDS
Package Type Tray Surface Mount; 36-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.63 volts 1.71 to 3.63 volts
Frequency 710 MHz 346 MHz 346 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT9046APW118 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 19 MHz
View Details
133MHz Clock and Timing IC - 728-SI51214-A1FAGM - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface Clock, CMOS, Crystal
Package Type Strip
Supply Voltage 1.71 to 1.89 volts
View Details
5 suppliers
CDC391 1-To-6 Clock Driver With Selectable Polarity - CDC391DG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY23EP09ZXI-1HTTR-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers