SI5324 Clock Multiplier Timing Evaluation Board
The Si5324 precision clock accepts dual clock inputs ranging from 2 kHz to 710 MHz and generates dual clock outputs ranging from 2 kHz to 945 MHz and select frequencies to 1.4 GHz. The Si5324 precision clock is based on our 3rd-generation DSPLL® technology, which provides any-rate frequency synthesis in a highly integrated PLL solution that eliminates the need for external VCXO and loop filter components. The Si5324 supports loop BW values below 5 Hz.
Win Source Part Number: 1284769-SI5324-EVB
Category: Development Boards, Kits, Programmers>Evaluati
Type: Timing
Package: Box
Standard Package: 1
Function: Clock Multiplier
Supplied Contents: Board(s)
Primary Attributes: 2 Inputs, 2 Outputs
Embedded: No
Utilized IC / Part: SI5324
Secondary Attributes: CML, CMOS, LVDS, LVPECL
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8534.00.0020
Mfr: Skyworks Solutions Inc.
Other Names: -SI5324
Base Product Number: SI5324
RoHS Status: Not applicable
BOARD EVALUATION SI5324
| DigiKey | Richardson RFPD | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | SI5324-EVB-ND | SI5324-EVB | 1284769-SI5324-EVB | SI5324-EVB |
| Product Name | Evaluation and Demonstration Boards and Kits | Frequency Control Evaluation Board | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |