Skyworks Solutions, Inc. BGA Clock and Timing IC SI5321-H-XL4

Description
IC CLOCK MULTI SONET SDH BGA Product overview: SI5321-H-XL4 from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, BGA, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5321-H-XL4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK MULTI SONET SDH BGA Product overview: SI5321-H-XL4 from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, BGA, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5321-H-XL4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BGA Clock and Timing IC - 728-SI5321-H-XL4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Clock and Timing IC
728-SI5321-H-XL4
BGA Clock and Timing IC 728-SI5321-H-XL4
IC CLOCK MULTI SONET SDH BGA Product overview: SI5321-H-XL4 from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, BGA, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5321-H-XL4 can be used for catalog matching and distributor lookup.

IC CLOCK MULTI SONET SDH BGA Product overview: SI5321-H-XL4 from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, BGA, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5321-H-XL4 can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5321-H-XL4 - 933535-SI5321-H-XL4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5321-H-XL4
933535-SI5321-H-XL4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5321-H-XL4 933535-SI5321-H-XL4
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933535-SI5321-H-XL4 Features: IC Package: Reel - TR Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933535-SI5321-H-XL4
Features: IC
Package: Reel - TR
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5321-H-XL4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5321-H-XL4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5321-H-XL4
IC CLOCK MULTI SONET SDH BGA

IC CLOCK MULTI SONET SDH BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5321-H-XL4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5321-H-XL4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5321-H-XL4
IC CLOCK MULTI SONET SDH BGA

IC CLOCK MULTI SONET SDH BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-SI5321-H-XL4 933535-SI5321-H-XL4 SI5321-H-XL4 SI5321-H-XL4
Product Name BGA Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5321-H-XL4 Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-RV-8564-C3-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22801KSXC-021-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers
Clock/Timing - Clock Buffers, Drivers - 5V9910ZQ - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock/Timing - Clock/Timing - Application Specific - SI52131-A11AGMR - 894630-SI52131-A11AGMR - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers