The 1284750-SI53208-EVB is an evaluation board designed for the Skyworks Si53208, an 8-output PCI-Express Gen1/2/3/4 clock buffer. It features selector switches for easy voltage selection for both core and I/O supplies, allowing for flexible testing configurations. The board supports external power or USB powering and includes DC-coupled differential output and input clocks. It is equipped with jumpers for manual configuration of control inputs and provides access ports for external test equipment. The PCB layout is optimized for signal integrity and skew, making it suitable for precise measurements. The evaluation board is intended for engineers looking to assess the performance of the Si53208 in various applications.
Si53208 Clock Buffer Timing Evaluation Board
This Si53208-EVB is designed to evaluate the jitter performance, power consumption and signal integrity of Si53208 device for PCIe Gen1/2/3/4 and SRIS. The evaluation board features jumpers and SMA connector for easy static configuration of the control inputs as well we providing a port for external equipment access.
Win Source Part Number: 1284750-SI53208-EVB
Category: Development Boards, Kits, Programmers>Evaluati
Type: Timing
Package: Bulk
Standard Package: 1
Function: Clock Buffer
Supplied Contents: Board(s)
Utilized IC / Part: Si53208
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Skyworks Solutions Inc.
Base Product Number: SI53208
RoHS Status: Not applicable
BOARD EAVALUATIOTN SI53208
| DigiKey | Richardson RFPD | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | SI53208-EVB-ND | SI53208-EVB | 1284750-SI53208-EVB | SI53208-EVB |
| Product Name | Evaluation and Demonstration Boards and Kits | Frequency Control Evaluation Board | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |