Clock Generator 19.436MHz to 746.61MHz-IN 693.9MHz-OUT 63-Pin BGA Product overview: SI5320-H-ZL3 from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19.436MHz, 746.61MHz, 693.9MHz, BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 19.436MHz, 746.61MHz, 693.9MHz, BGA, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5320-H-ZL3 can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894641-SI5320-H-ZL3
Features: IC 63-LBGA
Package: Tray
Package: 63-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 63-PBGA (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
IC CLOCK MULTIPLIER BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-SI5320-H-ZL3 | 894641-SI5320-H-ZL3 | SI5320-H-ZL3 |
| Product Name | 19.436MHz 746.61MHz 693.9MHz BGA Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5320-H-ZL3 | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |