Win Source Part Number: 1284770-SI5319-EVB
Category: Development Boards, Kits, Programmers>Evaluati
Type: Timing
Package: Box
Standard Package: 1
Function: Clock Multiplier
Supplied Contents: Board(s)
Primary Attributes: 1 Input, 1 Output
Embedded: No
Utilized IC / Part: SI5319
Secondary Attributes: CML, CMOS, LVDS, LVPECL
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8534.00.0020
Mfr: Skyworks Solutions Inc.
Other Names: -SI5319
Base Product Number: SI5319
RoHS Status: Not applicable
SI5319 Clock Multiplier Timing Evaluation Board
The Si5319 precision clock accepts a clock input ranging from 10 MHz to 710 MHz and generates a clock output ranging from 10 MHz to 945 MHz and select frequencies to 1.4 GHz. The Si5319 precision clock is based on our 3rd-generation DSPLL® technology, which provides any-rate frequency synthesis in a highly integrated PLL solution that eliminates the need for external VCXO and loop filter components.
BOARD EVALUATION SI5319
| Win Source Electronics | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284770-SI5319-EVB | SI5319-EVB-ND | SI5319-EVB | SI5319-EVB |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Frequency Control Evaluation Board | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |