Win Source Part Number: 1266731-SI5317D-C-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: DSPLL®
Type: Jitter Cleaner
Package: Tape & Reel (TR)
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CML, LVCMOS, LVDS, LVPECL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5317
Clock Generator 1MHz to 711MHz-IN 100MHz-OUT 36-Pin QFN EP T/R Product overview: SI5317D-C-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 711MHz, 100MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1MHz, 711MHz, 100MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5317D-C-GMR can be used for catalog matching and distributor lookup.
Jitter Cleaner IC 100MHz 1 36-VFQFN Exposed Pad
IC CLK JITTER CLEANR PROG 36QFN
IC CLK JITTER CLEANR PROG 36QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1266731-SI5317D-C-GMR | 728-SI5317D-C-GMR | SI5317D-C-GMR-ND | SI5317D-C-GMR | SI5317D-C-GMR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 1MHz 711MHz 100MHz QFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Jitter Cleaner; Clock Generator | Jitter Cleaner; Clock Generator | Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL | CML|CMOS|LVDS|LVPECL | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 36-VFQFN Exposed Pad | Reel | Surface Mount; 36-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts |