The SI5315A-C-GMR is a jitter-attenuating clock multiplier designed for Gb and 10G Synchronous Ethernet, SONET/SDH, and PDH applications. It supports dual clock inputs and outputs, with an input and output frequency range of 8 kHz to 644.53 MHz. The device features ultra-low jitter performance, with 0.23 ps RMS jitter for frequencies between 1.875 MHz and 20 MHz, and 0.47 ps RMS for 12 kHz to 20 MHz. It offers a simple pin control interface and allows for selectable loop bandwidth for jitter attenuation, ranging from 60 Hz to 8.4 kHz. The SI5315A-C-GMR includes automatic/manual hitless switching and holdover capabilities during input clock loss. It supports multiple output clock signal formats, including LVPECL, LVDS, CML, and CMOS, and operates on a single supply voltage of 1.8, 2.5, or 3.3 V. The device is packaged in a compact 36-lead 6x6 mm QFN and is rated for a wide temperature range of -40 to +85 °C, making it suitable for various telecommunications applications.
Ethernet, SONET/SDH/PDH, Telecom Clock/Frequency Multiplier, Jitter Attenuator, Multiplexer IC 644.53MHz 1 Output 36-QFN (6x6)
Ethernet, SONET/SDH/PDH, Telecom Clock/Frequency Multiplier, Jitter Attenuator, Multiplexer IC 644.53MHz 1 Output 36-QFN (6x6)
Ethernet, SONET/SDH/PDH, Telecom Clock/Frequency Multiplier, Jitter Attenuator, Multiplexer IC 644.53MHz 1 Output 36-QFN (6x6)
IC CLK MULT 8KHZ-644.53MHZ 36QFN Product overview: SI5315A-C-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8KHZ, 644.53MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 8KHZ, 644.53MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI5315A-C-GMR can be used for catalog matching and distributor lookup.
SI5315A - SyncE/T1/E1 jitter attenuating clock
IC CLK MULT 8KHZ-644.53MHZ 36QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 336-4890-1-ND | 763-SI5315A-C-GMR | SI5315A-C-GMR | SI5315A-C-GMR |
| Product Name | Application Specific Clock/Timing | 8KHZ 644.53MHZ Clock and Timing IC | Clock/Timing - Application Specific | |
| Device Type | Clock Generator | Real Time Clock | Clock Generator | |
| Bus Interface | CMOS; LVPECL; LVDS | CML, CMOS, LVDS, LVPECL | ||
| Package Type | Surface Mount; 36-VFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts |