The Si53154-EVB development kit allows you to measure the jitter performance, power consumption, and signal integrity. The boards feature SMA connectors for robust low jitter signal integrity measurements.
Win Source Part Number: 1284794-SI53154-EVB
Category: Development Boards, Kits, Programmers>Evaluati
Type: Timing
Package: Box
Standard Package: 1
Function: Clock Buffer
Supplied Contents: Board(s)
Primary Attributes: PCI Express (PCIe) Gen1, Gen2 and Gen3 Compliant
Embedded: No
Utilized IC / Part: SI53154
Secondary Attributes: 4 Ports
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Skyworks Solutions Inc.
Other Names: SI53154EVB,336-2168
Base Product Number: SI53154
RoHS Status: Not applicable
SI53154 Clock Buffer Timing Evaluation Board
BOARD EVAL FOR PCIE BUFRER 4
| Richardson RFPD | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | SI53154-EVB | 1284794-SI53154-EVB | 336-2168-ND | SI53154-EVB |
| Product Name | Frequency Control Evaluation Board | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |