IC PCIE BUFFER 100MHZ 1IN 4OUT Product overview: SI53154-A01AGM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI53154-A01AGM can be used for catalog matching and distributor lookup.
Low Skew Clock Driver, 53154 Series, 8 True Output(s), 0 Inverted Output(s)
PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 210MHz 1 Output 24-QFN (4x4)
PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 210MHz 1 Output 24-QFN (4x4)
IC PCIE BUFFER 100MHZ 1IN 4OUT
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-SI53154-A01AGM | SI53154-A01AGM | 336-2163-ND | SI53154-A01AGM | SI53154-A01AGM |
| Product Name | 100MHZ Clock and Timing IC | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific | |
| Bus Interface | Clock | Clock | Clock | ||
| Package Type | Tray | Surface Mount; 24-WFQFN Exposed Pad | Surface Mount; 24-WFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 210 MHz | 210 MHz | 210 MHz | 210 MHz |