Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 72-QFN (10x10)
IC BUFFER ZDB PCIE 1:19 72-QFN Product overview: SI53119-A01AGM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, QFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI53119-A01AGM can be used for catalog matching and distributor lookup.
IC BUFFER ZDB PCIE 1:19 72-QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks |
| Product Number | 336-3107-ND | 763-SI53119-A01AGM | SI53119-A01AGM |
| Product Name | Application Specific Clock/Timing | QFN Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | HCSL | HCSL | |
| Package Type | Surface Mount; 72-VFQFN Exposed Pad | Tray | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 133 MHz | 133 MHz | 133 MHz |