IC BUFFER ZDB PCIE 1:15 64-QFN Product overview: SI53115-A01AGMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, QFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI53115-A01AGMR can be used for catalog matching and distributor lookup.
Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 64-QFN (9x9)
IC BUFFER ZDB PCIE 1:15 64-QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 763-SI53115-A01AGMR | SI53115-A01AGMR-ND | SI53115-A01AGMR |
| Product Name | QFN Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | HCSL | HCSL | |
| Package Type | Tape & Reel (TR) | Surface Mount; 64-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 133 MHz | 133 MHz | 133 MHz |