PCI Express (PCIe) IC 100MHz 1 Output 8-TDFN (1.4x1.6)
PCI Express (PCIe) IC 100MHz 1 Output 8-TDFN (1.4x1.6)
PCI Express (PCIe) IC 100MHz 1 Output 8-TDFN (1.4x1.6)
IC CLK BUFFER PCIE 1:2 8TDFN Product overview: SI53102-A3-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI53102-A3-GMR can be used for catalog matching and distributor lookup.
IC CLK BUFFER PCIE 1:2 8TDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Clocks |
| Product Number | 336-4402-2-ND | 763-SI53102-A3-GMR | SI53102-A3-GMR |
| Product Name | Application Specific Clock/Timing | Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | Clock | Clock | |
| Package Type | Surface Mount; 8-WFDFN Exposed Pad | Tape & Reel (TR) | Surface Mount; Surface Mount |
| Supply Voltage | 2.25 to 3.63 volts | 2.25 to 3.63 volts | |
| Frequency | 100 MHz | 175 MHz | 100 MHz |