Skyworks Solutions, Inc. Application Specific Clock/Timing SI53102-A3-GM

Description
PCI Express (PCIe) IC 100MHz 1 Output 8-TDFN (1.4x1.6)
Request a Quote Datasheet
Description
PCI Express (PCIe) IC 100MHz 1 Output 8-TDFN (1.4x1.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - SI53102-A3-GM-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
SI53102-A3-GM-ND
Application Specific Clock/Timing SI53102-A3-GM-ND
PCI Express (PCIe) IC 100MHz 1 Output 8-TDFN (1.4x1.6)

PCI Express (PCIe) IC 100MHz 1 Output 8-TDFN (1.4x1.6)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1271870-SI53102-A3-GM
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1271870-SI53102-A3-GM
Win Source Part Number: 1271870-SI53102-A3-G M Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Strip Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: No Main Purpose: PCI Express (PCIe) Voltage - Supply: 2.25V ~ 3.63V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (1.4x1.6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: -SI53102-A3 Base Product Number: SI53102

Win Source Part Number: 1271870-SI53102-A3-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Strip
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: No
Main Purpose: PCI Express (PCIe)
Voltage - Supply: 2.25V ~ 3.63V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-TDFN (1.4x1.6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: -SI53102-A3
Base Product Number: SI53102

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
763-SI53102-A3-GM
Clock and Timing IC 763-SI53102-A3-GM
IC CLK BUFFER PCIE 1:2 8TDFN Product overview: SI53102-A3-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI53102-A3-GM can be used for catalog matching and distributor lookup.

IC CLK BUFFER PCIE 1:2 8TDFN Product overview: SI53102-A3-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI53102-A3-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - SI53102-A3-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SI53102-A3-GM
Clock/Timing - Application Specific SI53102-A3-GM
IC CLK BUFFER PCIE 1:2 8TDFN

IC CLK BUFFER PCIE 1:2 8TDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Timers IC Clocks
Product Number SI53102-A3-GM-ND 1271870-SI53102-A3-GM 763-SI53102-A3-GM SI53102-A3-GM
Product Name Application Specific Clock/Timing Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock and Timing IC Clock/Timing - Application Specific
Bus Interface Clock Clock Clock
Package Type Surface Mount; 8-WFDFN Exposed Pad Surface Mount; 8-WFDFN Exposed Pad Strip Surface Mount; Surface Mount
Supply Voltage 2.25 to 3.63 volts 2.25 to 3.63 volts 2.25 to 3.63 volts
Frequency 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data