Clock Generator IC 100MHz 1 32-VFQFN Exposed Pad
Win Source Part Number: 1266965-SI52254A-D01
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator
Package: Tray
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: HCSL
PLL: Yes
Divider/Multiplier: No/No
Voltage - Supply: 1.71V ~ 3.46V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI52254A-D01AM
Base Product Number: SI52254
IC CLOCK GENERATOR 32QFN Product overview: SI52254A-D01AM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI52254A-D01AM can be used for catalog matching and distributor lookup.
Clock Generator IC 100MHz 1 32-VFQFN Exposed Pad
AUTO 4-OUT PCIE CLOCK GEN
IC CLOCK GENERATOR 32QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 336-SI52254A-D01AM-ND | 1266965-SI52254A-D01AM | 728-SI52254A-D01AM | SI52254A-D01AM | SI52254A-D01AM | SI52254A-D01AM |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | |
| Bus Interface | HCSL | HCSL | HCSL | HCSL | HCSL | |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; 32-VFQFN Exposed Pad | Tray | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts |