Skyworks Solutions, Inc. Clock Generator SI52212-A02AGM

Description
The Si52212-A02 12-output PCIe Gen1 Clock Generator provides industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization. The Si52212-A02 meets PCIe Gen1,2,3 phase jitter requirements with margin, and is available in industrial temperature range. The use of push-pull HCSL outputs ensures the lowest power consumption, while saving board space and external termination resistors for added BOM consolidation.
Request a Quote Datasheet
Description
The Si52212-A02 12-output PCIe Gen1 Clock Generator provides industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization. The Si52212-A02 meets PCIe Gen1,2,3 phase jitter requirements with margin, and is available in industrial temperature range. The use of push-pull HCSL outputs ensures the lowest power consumption, while saving board space and external termination resistors for added BOM consolidation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator - SI52212-A02AGM - Richardson RFPD
Downers Grove, IL, United States
Clock Generator
SI52212-A02AGM
Clock Generator SI52212-A02AGM
The Si52212-A02 12-output PCIe Gen1 Clock Generator provides industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization. The Si52212-A02 meets PCIe Gen1,2,3 phase jitter requirements with margin, and is available in industrial temperature range. The use of push-pull HCSL outputs ensures the lowest power consumption, while saving board space and external termination resistors for added BOM consolidation.

The Si52212-A02 12-output PCIe Gen1 Clock Generator provides industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization. The Si52212-A02 meets PCIe Gen1,2,3 phase jitter requirements with margin, and is available in industrial temperature range. The use of push-pull HCSL outputs ensures the lowest power consumption, while saving board space and external termination resistors for added BOM consolidation.

Supplier's Site Datasheet
Singapore, Singapore
1.8V Clock and Timing IC
763-SI52212-A02AGM
1.8V Clock and Timing IC 763-SI52212-A02AGM
1.5-1.8V 12-OUTPUT PCIE GEN1/2/3 Product overview: SI52212-A02AGM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8V, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI52212-A02AGM can be used for catalog matching and distributor lookup.

1.5-1.8V 12-OUTPUT PCIE GEN1/2/3 Product overview: SI52212-A02AGM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8V, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI52212-A02AGM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - SI52212-A02AGM-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
SI52212-A02AGM-ND
Application Specific Clock/Timing SI52212-A02AGM-ND
IC Output

IC Output

Buy Now Datasheet
Clock/Timing - Application Specific - SI52212-A02AGM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SI52212-A02AGM
Clock/Timing - Application Specific SI52212-A02AGM
1.5-1.8V 12-OUTPUT PCIE GEN1/2/3

1.5-1.8V 12-OUTPUT PCIE GEN1/2/3

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Timers IC Clocks
Product Number SI52212-A02AGM 763-SI52212-A02AGM SI52212-A02AGM-ND SI52212-A02AGM
Product Name Clock Generator 1.8V Clock and Timing IC Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Bus Interface HCSL, LVCMOS
Package Type Tray Surface Mount; 64-VFQFN Exposed Pad
Supply Voltage 1.71 to 1.89 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1266749-SI4114G-B-GM - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
3 suppliers
CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328ADRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers
Clock and Timing IC - 728-CY2410SXC-5 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface Clock
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers