Skyworks Solutions, Inc. Clock and Timing IC SI52208-A01AGMR

Description
LVCMOS CLOCK GENERATOR Product overview: SI52208-A01AGMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI52208-A01AGMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LVCMOS CLOCK GENERATOR Product overview: SI52208-A01AGMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI52208-A01AGMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
763-SI52208-A01AGMR
Clock and Timing IC 763-SI52208-A01AGMR
LVCMOS CLOCK GENERATOR Product overview: SI52208-A01AGMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI52208-A01AGMR can be used for catalog matching and distributor lookup.

LVCMOS CLOCK GENERATOR Product overview: SI52208-A01AGMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI52208-A01AGMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - SI52208-A01AGMR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
SI52208-A01AGMR-ND
Application Specific Clock/Timing SI52208-A01AGMR-ND
PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)

PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Application Specific - 1271770-SI52208-A01AGMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1271770-SI52208-A01AGMR
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1271770-SI52208-A01AGMR
Win Source Part Number: 1271770-SI52208-A01A GMR Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tape & Reel (TR) Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL, LVCMOS PLL: Yes Main Purpose: PCI Express (PCIe), Clock Generator Voltage - Supply: 1.5V ~ 1.8V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI52208

Win Source Part Number: 1271770-SI52208-A01AGMR
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tape & Reel (TR)
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: HCSL, LVCMOS
PLL: Yes
Main Purpose: PCI Express (PCIe), Clock Generator
Voltage - Supply: 1.5V ~ 1.8V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI52208

Buy Now Datasheet
Application Specific Clock/Timing - SI52208-A01AGMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
SI52208-A01AGMR
Application Specific Clock/Timing SI52208-A01AGMR
PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)

PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)

Buy Now Datasheet
Clock/Timing - Application Specific - SI52208-A01AGMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SI52208-A01AGMR
Clock/Timing - Application Specific SI52208-A01AGMR
LVCMOS CLOCK GENERATOR

LVCMOS CLOCK GENERATOR

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Timers IC Phase-locked Loops (PLL) IC Clocks IC Clocks IC Clocks
Product Number 763-SI52208-A01AGMR SI52208-A01AGMR-ND 1271770-SI52208-A01AGMR SI52208-A01AGMR SI52208-A01AGMR
Product Name Clock and Timing IC Application Specific Clock/Timing Integrated Circuits (ICs) - Clock/Timing - Application Specific Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface HCSL, LVCMOS LVCMOS CMOS; HCSL, LVCMOS CMOS; HCSL, LVCMOS
Package Type Tape & Reel (TR) Surface Mount; 48-VFQFN Exposed Pad Surface Mount; 48-VFQFN Exposed Pad Surface Mount; 48-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 1.5 to 1.8 volts 1.5 to 1.8 volts 1.5 to 1.8 volts 1.5 to 1.8 volts
Frequency 25 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 100315SC - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Clocks and timing solutions - CYPRESS™ Buffers - CY2309SXC-1T - CY2309SXC-1T - Infineon Technologies AG
Specs
Device Type Clock Driver
Bus Interface CMOS
Package Type PG-DSO-16
View Details
5 suppliers
Application Specific Clock/Timing - CY28346ZC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
5 suppliers