Win Source Part Number: 1271655-SI52204-A01B
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tray
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: HCSL, LVCMOS
PLL: Yes
Main Purpose: PCI Express (PCIe), Clock Generator
Voltage - Supply: 1.5V ~ 1.8V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-5906
Base Product Number: SI52204
PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 32-QFN (5x5)
IC CLOCK GEN PCIE 32QFN Product overview: SI52204-A01BGM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI52204-A01BGM can be used for catalog matching and distributor lookup.
The Si52204-A01 4-output PCIe Gen1 Clock Generator provides industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3/4/5 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization. The Si52204-A01 meets PCIe Gen1,2,3,4,5 phase jitter requirements with margin, and is available in industrial temperature range. The use of push-pull HCSL outputs ensures the lowest power consumption, while saving board space and external termination resistors for added BOM consolidation.
PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 32-QFN (5x5)
IC CLOCK GEN PCIE 32QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1271655-SI52204-A01BGM | 336-5906-ND | 763-SI52204-A01BGM | SI52204-A01BGM | SI52204-A01BGM | SI52204-A01BGM |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Application Specific | Application Specific Clock/Timing | Clock and Timing IC | Clock Generator | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | ||
| Bus Interface | CMOS; HCSL, LVCMOS | LVCMOS | HCSL, LVCMOS | CMOS; HCSL, LVCMOS | ||
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; 32-VFQFN Exposed Pad | Tray | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.5 to 1.8 volts | 1.5 to 1.8 volts | 1.5 to 1.8 volts | 1.5 to 1.8 volts |