Skyworks Solutions, Inc. Application Specific Clock/Timing SI52204-A01AGM

Description
PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 32-QFN (5x5)
Request a Quote Datasheet
Description
PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 336-4113-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
336-4113-ND
Application Specific Clock/Timing 336-4113-ND
PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 32-QFN (5x5)

PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 32-QFN (5x5)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1271646-SI52204-A01AGM
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1271646-SI52204-A01AGM
Win Source Part Number: 1271646-SI52204-A01A GM Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tray Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL, LVCMOS PLL: Yes Main Purpose: PCI Express (PCIe), Clock Generator Voltage - Supply: 1.5V ~ 1.8V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-4113 Product Status: Obsolete

Win Source Part Number: 1271646-SI52204-A01AGM
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tray
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: HCSL, LVCMOS
PLL: Yes
Main Purpose: PCI Express (PCIe), Clock Generator
Voltage - Supply: 1.5V ~ 1.8V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-4113
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
763-SI52204-A01AGM
Clock and Timing IC 763-SI52204-A01AGM
LVCMOS CLOCK GENERATOR Product overview: SI52204-A01AGM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI52204-A01AGM can be used for catalog matching and distributor lookup.

LVCMOS CLOCK GENERATOR Product overview: SI52204-A01AGM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI52204-A01AGM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - SI52204-A01AGM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
SI52204-A01AGM
Application Specific Clock/Timing SI52204-A01AGM
PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 32-QFN (5x5)

PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 32-QFN (5x5)

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Application Specific
SI52204-A01AGM
Clock/Timing - Application Specific SI52204-A01AGM
LVCMOS CLOCK GENERATOR

LVCMOS CLOCK GENERATOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Timers IC Clocks IC Clocks
Product Number 336-4113-ND 1271646-SI52204-A01AGM 763-SI52204-A01AGM SI52204-A01AGM SI52204-A01AGM
Product Name Application Specific Clock/Timing Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock and Timing IC Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface LVCMOS CMOS; HCSL, LVCMOS HCSL, LVCMOS CMOS; HCSL, LVCMOS
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-VFQFN Exposed Pad Tray Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 1.5 to 1.8 volts 1.5 to 1.8 volts 1.5 to 1.8 volts 1.5 to 1.8 volts
Frequency 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data