PCI Express (PCIe) IC 100MHz 1 Output 32-QFN (5x5)
PCI Express (PCIe) IC 100MHz 1 Output 32-QFN (5x5)
PCI Express (PCIe) IC 100MHz 1 Output 32-QFN (5x5)
IC CLK GENERATOR 100MHZ 32QFN Product overview: SI52146-A01AGMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI52146-A01AGMR can be used for catalog matching and distributor lookup.
SI52146 - 6-output PCIe Gen 1/2/3 clock generator
IC CLK GENERATOR 100MHZ 32QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks |
| Product Number | 336-4887-6-ND | 763-SI52146-A01AGMR | SI52146-A01AGMR | SI52146-A01AGMR |
| Product Name | Application Specific Clock/Timing | 100MHZ Clock and Timing IC | Clock/Timing - Application Specific | |
| Bus Interface | HCSL | HCSL | ||
| Package Type | Surface Mount; 32-WFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 100 MHz | 25 MHz | 100 MHz |