Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894633-SI52146-A01AG
Operating Temperature Range: -40°C ~ 85°C
Features: PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 100MHz Output 32-QFN (5x5)
Package: 32-WFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: SI52146
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 73
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.31.0001
Other Part Number: 336-2160, SI52146A01AGM, SI52146A01A-GM
SI52146 - 6-output PCIe Gen 1/2/3 clock generator
PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 100MHz 1 Output 32-QFN (5x5)
IC CLK GENERATOR 100MHZ 32QFN Product overview: SI52146-A01AGM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI52146-A01AGM can be used for catalog matching and distributor lookup.
PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 100MHz 1 Output 32-QFN (5x5)
IC CLK GENERATOR 100MHZ 32QFN
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 894633-SI52146-A01AGM | SI52146-A01AGM | 336-2160-ND | 763-SI52146-A01AGM | SI52146-A01AGM | SI52146-A01AGM |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - SI52146-A01AGM | Application Specific Clock/Timing | 100MHZ Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 32-QFN (5x5) | Surface Mount; 32-WFQFN Exposed Pad | Tube | Surface Mount; 32-WFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS |