PCI Express (PCIe) Clock/Frequency Generator, Multiplexer IC 100MHz 1 Output 24-QFN (4x4)
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894631-SI52143-A01AG
Operating Temperature Range: -40°C ~ 85°C
Features: PCI Express (PCIe) Clock/Frequency Generator, Multiplexer IC 100MHz Output 24-QFN (4x4)
Package: 24-WFQFN Exposed Pad
Package: Bulk
Mounting: Surface Mount
Family Name: SI52143
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: SI52143-A01AGM-ND, 336-3338, -SI52143
IC CLK GEN QUAD PCIE 24QFN Product overview: SI52143-A01AGM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Quad, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI52143-A01AGM can be used for catalog matching and distributor lookup.
SI52143 - 4-output PCIe Gen 1/2/3 clock generator with 25 MHz reference
PCI Express (PCIe) Clock/Frequency Generator, Multiplexer IC 100MHz 1 Output 24-QFN (4x4)
IC CLK GEN QUAD PCIE 24QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 336-3338-ND | 894631-SI52143-A01AGM | 763-SI52143-A01AGM | SI52143-A01AGM | SI52143-A01AGM | SI52143-A01AGM |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Clock/Timing - Application Specific - SI52143-A01AGM | Quad Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | HCSL | HCSL | HCSL | |||
| Package Type | Surface Mount; 24-WFQFN Exposed Pad | Surface Mount; 24-QFN (4x4) | Tray | Surface Mount; 24-WFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |