IC CLK GENERATOR 200MHZ 24QFN Product overview: SI52142-A01AGMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI52142-A01AGMR can be used for catalog matching and distributor lookup.
PCI Express (PCIe) IC 200MHz 1 Output 24-QFN (4x4)
PCI Express (PCIe) IC 200MHz 1 Output 24-QFN (4x4)
PCI Express (PCIe) IC 200MHz 1 Output 24-QFN (4x4)
IC CLK GENERATOR 200MHZ 24QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 763-SI52142-A01AGMR | 336-4886-6-ND | SI52142-A01AGMR |
| Product Name | 200MHZ Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | HCSL | HCSL | |
| Package Type | Tape & Reel (TR) | Surface Mount; 24-WFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 25 MHz | 200 MHz | 200 MHz |