SI52142 - 2-output PCIe Gen 1/2/3 clock generator with 25 MHz reference
PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 200MHz 1 Output 24-QFN (4x4)
IC CLK GENERATOR 200MHZ 24QFN Product overview: SI52142-A01AGM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI52142-A01AGM can be used for catalog matching and distributor lookup.
PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 200MHz 1 Output 24-QFN (4x4)
IC CLK GENERATOR 200MHZ 24QFN
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | SI52142-A01AGM | 336-2157-ND | 763-SI52142-A01AGM | SI52142-A01AGM | SI52142-A01AGM |
| Product Name | Application Specific Clock/Timing | 200MHZ Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS | |
| Bus Interface | HCSL | HCSL | HCSL | ||
| Package Type | Surface Mount; 24-WFQFN Exposed Pad | Tray | Surface Mount; 24-WFQFN Exposed Pad | Surface Mount; Surface Mount |