Skyworks Solutions, Inc. Application Specific Clock/Timing SI52131-A11AGMR

Description
PCI Express (PCIe), Clock Generator IC 200MHz 1 Output 24-QFN (4x4)
Request a Quote Datasheet
Description
PCI Express (PCIe), Clock Generator IC 200MHz 1 Output 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - SI52131-A11AGMR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
SI52131-A11AGMR-ND
Application Specific Clock/Timing SI52131-A11AGMR-ND
PCI Express (PCIe), Clock Generator IC 200MHz 1 Output 24-QFN (4x4)

PCI Express (PCIe), Clock Generator IC 200MHz 1 Output 24-QFN (4x4)

Buy Now Datasheet
Clock/Timing - Clock/Timing - Application Specific - SI52131-A11AGMR - 894630-SI52131-A11AGMR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - SI52131-A11AGMR
894630-SI52131-A11AGMR
Clock/Timing - Clock/Timing - Application Specific - SI52131-A11AGMR 894630-SI52131-A11AGMR
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894630-SI52131-A11AG MR Operating Temperature Range: -40°C ~ 85°C Features: PCI Express (PCIe), Clock Generator IC 200MHz 1 Output 24-QFN (4x4) Package: 24-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SI52131 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894630-SI52131-A11AGMR
Operating Temperature Range: -40°C ~ 85°C
Features: PCI Express (PCIe), Clock Generator IC 200MHz 1 Output 24-QFN (4x4)
Package: 24-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI52131
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
 - SI52131-A11AGMR - Rochester Electronics
Newburyport, MA, United States
SI52131 - PCIe clock generator that can source two PCIe clocks and a buffered 25 MHz reference clock from a 25 MHz crystal or clock input

SI52131 - PCIe clock generator that can source two PCIe clocks and a buffered 25 MHz reference clock from a 25 MHz crystal or clock input

Supplier's Site Datasheet
Singapore, Singapore
Clock and Timing IC
763-SI52131-A11AGMR
Clock and Timing IC 763-SI52131-A11AGMR
IC PCIE EXPRESS 2OUTPUT 24QFN Product overview: SI52131-A11AGMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI52131-A11AGMR can be used for catalog matching and distributor lookup.

IC PCIE EXPRESS 2OUTPUT 24QFN Product overview: SI52131-A11AGMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI52131-A11AGMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - SI52131-A11AGMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
SI52131-A11AGMR
Application Specific Clock/Timing SI52131-A11AGMR
PCI Express (PCIe), Clock Generator IC 200MHz 1 Output 24-QFN (4x4)

PCI Express (PCIe), Clock Generator IC 200MHz 1 Output 24-QFN (4x4)

Buy Now Datasheet
Clock/Timing - Application Specific - SI52131-A11AGMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SI52131-A11AGMR
Clock/Timing - Application Specific SI52131-A11AGMR
IC PCIE EXPRESS 2OUTPUT 24QFN

IC PCIE EXPRESS 2OUTPUT 24QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number SI52131-A11AGMR-ND 894630-SI52131-A11AGMR SI52131-A11AGMR 763-SI52131-A11AGMR SI52131-A11AGMR SI52131-A11AGMR
Product Name Application Specific Clock/Timing Clock/Timing - Clock/Timing - Application Specific - SI52131-A11AGMR Clock and Timing IC Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface Clock Clock Clock
Package Type Surface Mount; 24-WFQFN Exposed Pad Surface Mount; 24-QFN (4x4) Tape & Reel (TR) Surface Mount; 24-WFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 200 MHz 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 74FCT163345X4APA - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Application Specific Clock/Timing - 336-1120-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CML
Package Type Surface Mount; 20-VFQFN Exposed Pad
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2308SXC-4T-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers