PCI Express (PCIe) IC 100MHz 1 Output 10-TDFN (3x3)
IC OSC PCI EXPRESS 2OUTPUT Product overview: SI52112-B6-GM2 from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI52112-B6-GM2 can be used for catalog matching and distributor lookup.
IC OSC PCI EXPRESS 2OUTPUT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks |
| Product Number | 336-2454-ND | 763-SI52112-B6-GM2 | SI52112-B6-GM2 |
| Product Name | Application Specific Clock/Timing | Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | HCSL | HCSL | |
| Package Type | Surface Mount; 10-WFDFN Exposed Pad | Strip | Surface Mount; Surface Mount |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts | |
| Frequency | 100 MHz | 25 MHz | 100 MHz |