PCI Express (PCIe) IC 100MHz 1 Output 8-TSSOP
IC OSC PCI EXPRESS 2OUT 8TSSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | SI52112-B4-GT-ND | SI52112-B4-GT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | HCSL | |
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 2.97 to 3.63 volts | |
| Frequency | 100 MHz | 100 MHz |