Win Source Part Number: 1284736-SI514-PROG-E
Category: Development Boards, Kits, Programmers>Evaluati
Type: Timing
Package: Bulk
Standard Package: 1
Function: Reconfigurable Oscillators
Supplied Contents: Board(s)
Primary Attributes: 100kHz ~ 250MHz Frequency Range
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: Si514
Secondary Attributes: I2C Interface
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 336-3907,SI514-PROG-
Base Product Number: SI514
RoHS Status: Not applicable
Si514 Reconfigurable Oscillators Timing Evaluation Board
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
BOARD EVAL XO/VCXO I2C PROGRMBL
| Win Source Electronics | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284736-SI514-PROG-EVB | 336-3907-ND | SI514-PROG-EVB | SI514-PROG-EVB |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Frequency Control Evaluation Board | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |