SI51214 - 2-output programmable clock generator
TWO OUTPUT FACTORY PROGRAMMABLE
Clock Generator IC 133MHz 1 6-WFDFN
IC CLOCK GENERATOR 6TDFN
| Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SI51214-B1DAGMR | SI51214-B1DAGMR | SI51214-B1DAGMR | SI51214-B1DAGMR |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator |
| Features / Standards | RoHS | RoHS | ||
| Bus Interface | CMOS; LVCMOS | CMOS; LVCMOS | ||
| Package Type | Surface Mount; 6-WFDFN |