The Si51214 LVCMOS Clock Generator supports 2 outputs and has a frequency output between 3 and 133 MHz.
2-OUTPUT PROGRAMMABLE CLOCK GENE
Clock Generator IC 133MHz 1 6-WFDFN
| Richardson RFPD | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SI51214-B11522-GMR | SI51214-B11522-GMR | SI51214-B11522-GMR |
| Product Name | Clock Generator | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | CMOS; LVCMOS | ||
| Package Type | Surface Mount; 6-WFDFN | ||
| Supply Voltage | 1.71 to 1.89 volts |