IC CLK GEN 6TDFN / Clock Generator IC 133MHz 1 6-WFDFN Product overview: SI51214-A1FAGM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 133MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI51214-A1FAGM can be used for catalog matching and distributor lookup.
2-output programmable clock generator
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1316628-SI51214-A1FA
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Strip
Type: Clock Generator
Frequency - Max: 133MHz
Number of Circuits: 1
Standard Package: 100
Mounting: Surface Mount
Input: Clock, Crystal
Output: Clock, CMOS, Crystal
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 1.89V
Supplier Device Package: 6-TDFN (1.2x1.4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-WFDFN
ECCN: EAR99
Fake Threat In the Open Market: 68
HTSUS: 8542.39.0001
Other Part Number: -SI51214-A1FAGM,Q104
Base Product Number: SI51214
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Clock Generator IC 133MHz 1 6-WFDFN
IC CLK GEN 6TDFN
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SI51214-A1FAGM | SI51214-A1FAGM | 1316628-SI51214-A1FAGM | SI51214-A1FAGM | SI51214-A1FAGM |
| Product Name | 133MHz Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Bus Interface | Clock, CMOS, Crystal | CMOS; Clock, CMOS, Crystal | CMOS; Clock, CMOS, Crystal | ||
| Package Type | Strip | Surface Mount; 6-WFDFN | Surface Mount; 6-WFDFN | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 1.89 volts | 1.71 to 1.89 volts | 1.71 to 1.89 volts | ||
| Frequency | 133 MHz | 133 MHz | 133 MHz | 133 MHz |