Win Source Part Number: 1266780-SI51211-A01A
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tube
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 3.63V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-TDFN (1.4x1.6)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI51211
IC CLK GEN FACTORY CONFIG 8TDFN Product overview: SI51211-A01AFM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI51211-A01AFM can be used for catalog matching and distributor lookup.
IC 200MHz 1 8-WFDFN Exposed Pad
IC CLK GEN FACTORY CONFIG 8TDFN
IC CLK GEN FACTORY CONFIG 8TDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1266780-SI51211-A01AFM | 728-SI51211-A01AFM | SI51211-A01AFM-ND | SI51211-A01AFM | SI51211-A01AFM |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; LVCMOS | LVCMOS | LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; 8-WFDFN Exposed Pad | Tube | Surface Mount; 8-WFDFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.63 volts | 2.38 to 3.63 volts | 2.38 to 3.63 volts | 2.38 to 3.63 volts |