Skyworks Solutions, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SI5100-H-GL SI5100-H-GL

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894626-SI5100-H-GL Series: SiPHY™ Operating Temperature Range: -20°C ~ 85°C Features: 1/1 Transceiver Full SONET/SDH Package: Tray Package: 195-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: SI5100 Categories: Integrated Circuits (ICs) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894626-SI5100-H-GL Series: SiPHY™ Operating Temperature Range: -20°C ~ 85°C Features: 1/1 Transceiver Full SONET/SDH Package: Tray Package: 195-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: SI5100 Categories: Integrated Circuits (ICs) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SI5100-H-GL - 894626-SI5100-H-GL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SI5100-H-GL
894626-SI5100-H-GL
Interface - Interface - Drivers, Receivers, Transceivers - SI5100-H-GL 894626-SI5100-H-GL
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894626-SI5100-H-GL Series: SiPHY™ Operating Temperature Range: -20°C ~ 85°C Features: 1/1 Transceiver Full SONET/SDH Package: Tray Package: 195-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: SI5100 Categories: Integrated Circuits (ICs) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894626-SI5100-H-GL
Series: SiPHY™
Operating Temperature Range: -20°C ~ 85°C
Features: 1/1 Transceiver Full SONET/SDH
Package: Tray
Package: 195-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI5100
Categories: Integrated Circuits (ICs)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now
Drivers, Receivers, Transceivers - SI5100-H-GL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SI5100-H-GL
Drivers, Receivers, Transceivers SI5100-H-GL
1/1 Transceiver Full SONET/SDH 195-PBGA (15x15)

1/1 Transceiver Full SONET/SDH 195-PBGA (15x15)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 894626-SI5100-H-GL SI5100-H-GL
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SI5100-H-GL Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 195-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details