Skyworks Solutions, Inc. Fiber Optics - Fiber Optics - Transceiver Modules - SI5041-D-GM SI5041-D-GM

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933526-SI5041-D-GM Series: Si5041 Features: Transceiver Module XFP Telecom and Datacom Modules 9.95 ~ 11.35 Gbps (Continuous) - 1.8V - Surface Mount Package: Tube Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933526-SI5041-D-GM Series: Si5041 Features: Transceiver Module XFP Telecom and Datacom Modules 9.95 ~ 11.35 Gbps (Continuous) - 1.8V - Surface Mount Package: Tube Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - SI5041-D-GM - 933526-SI5041-D-GM - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - SI5041-D-GM
933526-SI5041-D-GM
Fiber Optics - Fiber Optics - Transceiver Modules - SI5041-D-GM 933526-SI5041-D-GM
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933526-SI5041-D-GM Series: Si5041 Features: Transceiver Module XFP Telecom and Datacom Modules 9.95 ~ 11.35 Gbps (Continuous) - 1.8V - Surface Mount Package: Tube Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933526-SI5041-D-GM
Series: Si5041
Features: Transceiver Module XFP Telecom and Datacom Modules 9.95 ~ 11.35 Gbps (Continuous) - 1.8V - Surface Mount
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 933526-SI5041-D-GM
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - SI5041-D-GM
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4657 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5000 to 125000 MHz
View Details
802.11n Single-Band 1T1R Wireless IoT Module - IGX-RNF1-4010a3 - Intelligraphics, Inc.
Specs
Applications Low-power Embedded Application
RF Modulation CCK, DQPSK, DBPSK; 64QAM, 16QAM, QPSK, BPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
RF Transceiver Modules and Modems - 746-1095-ND - DigiKey
Specs
RF Modulation Phase Shift Key
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
3 suppliers