SONET/SDH, ATM applications Clock and Data Recovery (CDR) IC 666MHz 1 Output 20-QFN (4x4)
IC CLOCK/DATA RECOVERY LP 20QFN
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 336-1120-ND | SI5010-BM |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CML | |
| Package Type | Surface Mount; 20-VFQFN Exposed Pad | Surface Mount; Surface Mount |