Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894601-SI4844-B20-GU
Operating Temperature Range: -15°C ~ 85°C
Features: series RF Receiver AM, FM 504kHz ~ 1.75MHz, 64MHz ~ 109MHz - - PCB, Surface Mount 24-SSOP
Package: Reel - TR
Package: 24-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: SI4844
Categories: RF/IF and RFID
Case / Package: 24-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
RF RX AM/FM 504KHZ-1.75MHZ SSOP Product overview: SI4844-B20-GUR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 504KHZ, 1.75MHZ, SSOP. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 504KHZ, 1.75MHZ, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4844-B20-GUR can be used for catalog matching and distributor lookup.
- RF Receiver AM, FM 504kHz ~ 1.75MHz, 64MHz ~ 109MHz PCB, Surface Mount 24-SSOP
RF RX AM/FM 504KHZ-1.75MHZ SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 894601-SI4844-B20-GUR | 870-SI4844-B20-GUR | SI4844-B20-GUR | SI4844-B20-GUR |
| Product Name | RF Receivers - SI4844-B20-GUR | 504KHZ 1.75MHZ SSOP Rf Receiver | RF Receivers | RF and Wireless - RF Receivers |
| Package Type | Surface Mount; Surface Mount | Tape & Reel (TR) | Surface Mount; 24-SSOP (0.154\", 3.90mm Width) | Surface Mount; Surface Mount |
| Operating Temperature | -15.0 to 85.0 C (5.0 to 185.0 F) | -15.0 to 85.0 C (5.0 to 185.0 F) | -15.0 to 85.0 C (5.0 to 185.0 F) | -15.0 to 85.0 C (5.0 to 185.0 F) |
| Applications | General Purpose | General Purpose | ||
| Communication Interface | PCB, Surface Mount | |||
| RF Modulation | AM, FM |