Skyworks Solutions, Inc.
High performance Dual AM/FM Radio Receiver and DRM Tuner with Audio System
Si47977
Description
Automotive Dual Receiver
Request a Quote
Email Supplier
Description
Automotive Dual Receiver
Request a Quote
Email Supplier
Suppliers
High performance Dual AM/FM Radio Receiver and DRM Tuner with Audio System
Si47977
Supplier's Site
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
Si47977 |
|
Product Name
|
High performance Dual AM/FM Radio Receiver and DRM Tuner with Audio System |
|
Device Type
|
Receiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Device Type
Receiver
Supply Voltage
1.8V; 3.3V
Operating Frequency
42 to 870 MHz
View Details
Data Rate
56 kbps
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
47-VFQFN Exposed Pad
Pins
47 #
View Details