Skyworks Solutions, Inc. RF Receivers SI47961A0GE1AMR

Description
HIGH-PERFORMANCE AUTOMOTIVE DUAL
Request a Quote Datasheet
Description
HIGH-PERFORMANCE AUTOMOTIVE DUAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 863-SI47961A0GE1AMRTR-ND - DigiKey
Thief River Falls, MN, United States
HIGH-PERFORMANCE AUTOMOTIVE DUAL

HIGH-PERFORMANCE AUTOMOTIVE DUAL

Buy Now Datasheet
RF Receivers SI47961A0GE1AMR
HIGH-PERFORMANCE AUTOMOTIVE DUAL

HIGH-PERFORMANCE AUTOMOTIVE DUAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 863-SI47961A0GE1AMRTR-ND SI47961A0GE1AMR
Product Name RF Receivers RF Receivers
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA622H6820XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GSM; DCS, GSM, ISM
Supply Voltage Other; 3.5V
Package Type SC-82A, SOT-343
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Transceiver ICs - 4823-NRF51422-CEAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - 336-4871-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "20-TSSOP (0.173"", 4.40mm Width)"
View Details