SI47920A2GE1AM -- RF RECEIVERS
Skyworks Solutions, Inc.
RF Receivers
SI47920A2GE1AM
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SI47920A2GE1AM |
|
Product Name
|
RF Receivers |
|
Supply Voltage
|
Other; 1.8V, 3.3V
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details
Device Type
Receiver
Operating Frequency
0.5200 to 108 MHz
Bias Current
130 mA
View Details