Skyworks Solutions, Inc. RF/IF and RFID - RF Receivers SI47920A2GE1AM

Description
Win Source Part Number: 1113845-SI47920A2GE1 AM Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tray Applications: Automotive Audio Standard Package: 152 Mounting: SMD (SMT) Frequency: 144kHz ~ 288kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 30MHz, 64MHz ~ 108MHz Modulation or Protocol: AM, FM, SW-LW Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.8V, 3.3V Package / Case: 84-VFQFN Exposed Pad Supplier Device Package: 84-QFN (12x12) Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Other Names: -SI47920A2GE1AM,336- SI47920A2GE1AM
Request a Quote Datasheet
Description
Win Source Part Number: 1113845-SI47920A2GE1 AM Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tray Applications: Automotive Audio Standard Package: 152 Mounting: SMD (SMT) Frequency: 144kHz ~ 288kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 30MHz, 64MHz ~ 108MHz Modulation or Protocol: AM, FM, SW-LW Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.8V, 3.3V Package / Case: 84-VFQFN Exposed Pad Supplier Device Package: 84-QFN (12x12) Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Other Names: -SI47920A2GE1AM,336- SI47920A2GE1AM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1113845-SI47920A2GE1AM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1113845-SI47920A2GE1AM
RF/IF and RFID - RF Receivers 1113845-SI47920A2GE1AM
Win Source Part Number: 1113845-SI47920A2GE1 AM Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tray Applications: Automotive Audio Standard Package: 152 Mounting: SMD (SMT) Frequency: 144kHz ~ 288kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 30MHz, 64MHz ~ 108MHz Modulation or Protocol: AM, FM, SW-LW Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.8V, 3.3V Package / Case: 84-VFQFN Exposed Pad Supplier Device Package: 84-QFN (12x12) Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Other Names: -SI47920A2GE1AM,336- SI47920A2GE1AM

Win Source Part Number: 1113845-SI47920A2GE1AM
Category: RF/IF and RFID>RF Receivers
Series: Automotive, AEC-Q100
Package: Tray
Applications: Automotive Audio
Standard Package: 152
Mounting: SMD (SMT)
Frequency: 144kHz ~ 288kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 30MHz, 64MHz ~ 108MHz
Modulation or Protocol: AM, FM, SW-LW
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 1.8V, 3.3V
Package / Case: 84-VFQFN Exposed Pad
Supplier Device Package: 84-QFN (12x12)
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
HTSUS: 0000.00.0000
Mfr: Skyworks Solutions Inc.
Other Names: -SI47920A2GE1AM,336-SI47920A2GE1AM

Buy Now
Rf Receiver - 870-SI47920A2GE1AM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FM AM AUTO Product overview: SI47920A2GE1AM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI47920A2GE1AM can be used for catalog matching and distributor lookup.

FM AM AUTO Product overview: SI47920A2GE1AM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI47920A2GE1AM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Receivers - SI47920A2GE1AM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
SI47920A2GE1AM
RF and Wireless - RF Receivers SI47920A2GE1AM
FM AM AUTO

FM AM AUTO

Supplier's Site
RF Receivers - SI47920A2GE1AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI47920A2GE1AM
RF Receivers SI47920A2GE1AM
Automotive, AEC-Q100 RF Receiver AM, FM, SW-LW 144kHz ~ 288kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 30MHz, 64MHz ~ 108MHz PCB, Surface Mount 84-QFN (12x12)

Automotive, AEC-Q100 RF Receiver AM, FM, SW-LW 144kHz ~ 288kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 30MHz, 64MHz ~ 108MHz PCB, Surface Mount 84-QFN (12x12)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 1113845-SI47920A2GE1AM 870-SI47920A2GE1AM SI47920A2GE1AM SI47920A2GE1AM
Product Name RF/IF and RFID - RF Receivers Rf Receiver RF and Wireless - RF Receivers RF Receivers
Package Type Surface Mount; SMD (SMT) Tray Surface Mount; Surface Mount Surface Mount; 84-VFQFN Exposed Pad
Operating Frequency 0.1440 to 108 MHz 0.1440 to 108 MHz 0.1440 to 108 MHz
Supply Voltage 1.8 to 3.3 volts 3.3 to 1.8 volts 1.8 to 3.3 volts
Applications Audio Audio
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - BRT1A16G - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount
Features RoHS
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Wireless Receiver - RF Rx SW915-1W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 915 MHz
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details