Skyworks Solutions, Inc. RF Misc ICs and Modules - SI47901A2GE1AM SI47901A2GE1AM

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933508-SI47901A2GE1A M Features: RF IC Package: Tray Family Name: SI47901 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks Other Part Number: 336-SI47901A2GE1AM, -SI47901A2GE1AM
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933508-SI47901A2GE1A M Features: RF IC Package: Tray Family Name: SI47901 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks Other Part Number: 336-SI47901A2GE1AM, -SI47901A2GE1AM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - SI47901A2GE1AM - 933508-SI47901A2GE1AM - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - SI47901A2GE1AM
933508-SI47901A2GE1AM
RF Misc ICs and Modules - SI47901A2GE1AM 933508-SI47901A2GE1AM
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933508-SI47901A2GE1A M Features: RF IC Package: Tray Family Name: SI47901 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks Other Part Number: 336-SI47901A2GE1AM, -SI47901A2GE1AM

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933508-SI47901A2GE1AM
Features: RF IC
Package: Tray
Family Name: SI47901
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
Other Part Number: 336-SI47901A2GE1AM, -SI47901A2GE1AM

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 933508-SI47901A2GE1AM
Product Name RF Misc ICs and Modules - SI47901A2GE1AM
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-495 5315TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details