Skyworks Solutions, Inc. RF, RFID, Wireless Evaluation Boards SI4770MODULE-A-EVB

Description
Si4770 - Receiver Evaluation Board
Request a Quote Datasheet
Description
Si4770 - Receiver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 336-2267-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-2267-ND
RF, RFID, Wireless Evaluation Boards 336-2267-ND
Si4770 - Receiver Evaluation Board

Si4770 - Receiver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283337-SI4770MODULE-A-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283337-SI4770MODULE-A-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283337-SI4770MODULE-A-EVB
Win Source Part Number: 1283337-SI4770MODULE -A-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver Package: Box For Use With/Related Products: Si4770 Standard Package: 1 Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 9030.82.0000 Mfr: Skyworks Solutions Inc. Other Names: SI4770MODULEAEVB,336 -2267 Product Status: Obsolete

Win Source Part Number: 1283337-SI4770MODULE-A-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Receiver
Package: Box
For Use With/Related Products: Si4770
Standard Package: 1
Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9030.82.0000
Mfr: Skyworks Solutions Inc.
Other Names: SI4770MODULEAEVB,336-2267
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SI4770MODULE-A-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SI4770MODULE-A-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SI4770MODULE-A-EVB
EVAL MODULE AM/FM CE SI4770

EVAL MODULE AM/FM CE SI4770

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-2267-ND 1283337-SI4770MODULE-A-EVB SI4770MODULE-A-EVB
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Receiver
Unlock Full Specs
to access all available technical data

Similar Products