Skyworks Solutions, Inc. RF Receivers SI4769-A41-AM

Description
- RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)
Request a Quote Datasheet
Description
- RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4769-A41-AM-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
SI4769-A41-AM-ND
RF Receivers SI4769-A41-AM-ND
- RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)

- RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI4769-A41-AM-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - BCM4339XKWBGT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
View Details
RF Transceiver ICs - 2312-DW3110TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Detectors - LMH2100TMX/NOPB - ODG (Origin Data Global)
Specs
Technology CDMA; GSM; UMTS; Cellular, W-CDMA, CDMA, GSM, UMTS
Supply Voltage Other; 2.7V ~ 3.3V
Package Type 6-WFBGA, DSBGA
View Details
2 suppliers