Skyworks Solutions, Inc. 64MHZ 108MHZ Rf Receiver SI4769-A41-AM

Description
RF RECEIVER 64MHZ-108MHZ 40QFN Product overview: SI4769-A41-AM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 64MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4769-A41-AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RECEIVER 64MHZ-108MHZ 40QFN Product overview: SI4769-A41-AM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 64MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4769-A41-AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
64MHZ 108MHZ Rf Receiver
870-SI4769-A41-AM
64MHZ 108MHZ Rf Receiver 870-SI4769-A41-AM
RF RECEIVER 64MHZ-108MHZ 40QFN Product overview: SI4769-A41-AM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 64MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4769-A41-AM can be used for catalog matching and distributor lookup.

RF RECEIVER 64MHZ-108MHZ 40QFN Product overview: SI4769-A41-AM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 64MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4769-A41-AM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF/IF and RFID - RF Receivers - 1235994-SI4769-A41-AM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235994-SI4769-A41-AM
RF/IF and RFID - RF Receivers 1235994-SI4769-A41-AM
Win Source Part Number: 1235994-SI4769-A41-A M Category: RF/IF and RFID>RF Receivers Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 64MHz ~ 108MHz Current - Receiving: 130mA Voltage - Supply: 1.2V ~ 3.6V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: -SI4769-A41 Base Product Number: SI4769

Win Source Part Number: 1235994-SI4769-A41-AM
Category: RF/IF and RFID>RF Receivers
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 64MHz ~ 108MHz
Current - Receiving: 130mA
Voltage - Supply: 1.2V ~ 3.6V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: -SI4769-A41
Base Product Number: SI4769

Buy Now Datasheet
RF Receivers - SI4769-A41-AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4769-A41-AM
RF Receivers SI4769-A41-AM
- RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)

- RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-SI4769-A41-AM 1235994-SI4769-A41-AM SI4769-A41-AM
Product Name 64MHZ 108MHZ Rf Receiver RF/IF and RFID - RF Receivers RF Receivers
Package Type Tray Surface Mount; SMD (SMT) Surface Mount; 40-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Current 130 mA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL3155EIUZ-T - 875618-ISL3155EIUZ-T - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Receivers - RXM-433-KH3 - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 31-SMD Module
Communication Interface Parallel Interface
Features RoHS
View Details
Telemetry Receiver - ETRC-09E1D-20 - Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RSS
View Details
RF Receiver Module - XR1011-BD-000V - Richardson RFPD
Specs
Package Type Die
Operating Frequency 4500 to 10500 MHz
Supply Voltage 4 volts
View Details