Skyworks Solutions, Inc. 520KHZ 1.71MHZ Rf Receiver SI4769-A10-AM

Description
RX AM/FM 520KHZ-1.71MHZ 40QFN Product overview: SI4769-A10-AM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4769-A10-AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RX AM/FM 520KHZ-1.71MHZ 40QFN Product overview: SI4769-A10-AM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4769-A10-AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
520KHZ 1.71MHZ Rf Receiver
870-SI4769-A10-AM
520KHZ 1.71MHZ Rf Receiver 870-SI4769-A10-AM
RX AM/FM 520KHZ-1.71MHZ 40QFN Product overview: SI4769-A10-AM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4769-A10-AM can be used for catalog matching and distributor lookup.

RX AM/FM 520KHZ-1.71MHZ 40QFN Product overview: SI4769-A10-AM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4769-A10-AM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - SI4769-A10-AM - 933506-SI4769-A10-AM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4769-A10-AM
933506-SI4769-A10-AM
RF Receivers - SI4769-A10-AM 933506-SI4769-A10-AM
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933506-SI4769-A10-AM Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz - - PCB, Surface Mount 40-QFN (6x6) Package: 40-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: SI4769 Categories: RF/IF and RFID Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933506-SI4769-A10-AM
Operating Temperature Range: -40°C ~ 85°C
Features: series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz - - PCB, Surface Mount 40-QFN (6x6)
Package: 40-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: SI4769
Categories: RF/IF and RFID
Case / Package: 40-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
RF Receivers - SI4769-A10-AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4769-A10-AM
RF Receivers SI4769-A10-AM
- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)

- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-SI4769-A10-AM 933506-SI4769-A10-AM SI4769-A10-AM
Product Name 520KHZ 1.71MHZ Rf Receiver RF Receivers - SI4769-A10-AM RF Receivers
Applications Audio
Package Type Tray Surface Mount; Surface Mount Surface Mount; 40-VFQFN Exposed Pad
Communication Interface PCB, Surface Mount
RF Modulation AM, FM, RDS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data