Skyworks Solutions, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SI4767PD-A-EVB

Description
Win Source Part Number: 1283285-SI4767PD-A-E VB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Tuner Package: Tray For Use With/Related Products: Si4767 Standard Package: 1 Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283285-SI4767PD-A-E VB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Tuner Package: Tray For Use With/Related Products: Si4767 Standard Package: 1 Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283285-SI4767PD-A-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283285-SI4767PD-A-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283285-SI4767PD-A-EVB
Win Source Part Number: 1283285-SI4767PD-A-E VB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Tuner Package: Tray For Use With/Related Products: Si4767 Standard Package: 1 Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1283285-SI4767PD-A-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Tuner
Package: Tray
For Use With/Related Products: Si4767
Standard Package: 1
Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283285-SI4767PD-A-EVB
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2857128 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers