Skyworks Solutions, Inc. RF Receivers SI4767-A42-AM

Description
- RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)
Request a Quote Datasheet
Description
- RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4767-A42-AM-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
SI4767-A42-AM-ND
RF Receivers SI4767-A42-AM-ND
- RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)

- RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI4767-A42-AM-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Transceiver ICs - 2312-QM35825SRCT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
GPS Antennas - 1248715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details